Prices starting from US$1.51
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$3.18 |
No stock
|
Buy Now | |
Rutronik | US$1.51 |
3,465
|
Buy Now | |
Newark Electronics | US$1.73 |
1,436
|
Buy Now | |
element14 | US$2.04 |
1,436
|
Buy Now | |
Farnell | US$1.94 |
1,436
|
Buy Now | |
Future Electronics | US$2.19 |
1,162
|
Buy Now | |
Transfer Multisort Elektronik | US$1.81 |
74
|
Buy Now | |
Distrelec | US$2.99 |
44
|
Buy Now | |
Avnet America | US$1.83 |
-
|
Buy Now | |
RS Americas | US$2.57 |
-
|
Buy Now |
Driver Configuration | Half Bridge |
---|---|
Peak Output Current | 2.3A |
Supply Voltage Min | 10V |
Supply Voltage Max | 20V |
Driver Case Style | SOIC |
No. of Pins | 14Pins |
Input Delay | 680ns |
Output Delay | 270ns |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 21844 |
Device Type | High Side Low Side |
Logic Function Number | 21844 |
Module Configuration | Half Bridge |
No. of Outputs | 2Outputs |
Offset Voltage | 600V |
Operating Temperature Range | -40°C to +125°C |
Output Current | 1.9A |
Output Sink Current Min | 1700mA |
Output Source Current Min | 1700mA |
Output Voltage | 620V |
Power Dissipation Pd | 1W |
Supply Voltage Range | 10V to 20V |
Termination Type | Surface Mount Device |
Half Bridge Driver SOIC 14N | Rutronik |
Infineon Gate Driver IR21844SPBF | RS |
Driver, Mosfet High/Low, Smd, 21844 | Newark Electronics |
DRIVER, MOSFET HIGH/LOW, SMD, 21844 | element14 |
IR21844 Series Dual 25 V 2.3 A Surface Mount Half Bridge Driver - SOIC-14 | Future Electronics |
IC: driver | Transfer Multisort Elektronik |
Infineon Gate Driver, 10 ... 20V, 1.9 A / 2.3 A, SOIC | Distrelec |
MOSFET DRVR 600V 2.3A 2-OUT Hi/Lo Side Half Brdg Inv/Non-Inv 14-Pin SOIC N | Avnet America |
HALF BRIDGE DRIVER, SOFTTURN-ON, SINGLE INPUT PLUS INVERTING SHUT-DOWN,14-LEAD S | Infineon IR21844SPBF | RS Americas |
Where can I find additional details, specifications and documents for a IR21844SPBF?
Additional datasheets, footprints and schematics for IR21844SPBF are listed on our Part Details page. You can also find images and similar parts to IR21844SPBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IR21844SPBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IR21844SPBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IR21844SPBF fall under?
The IR21844SPBF is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to IR21844SPBF when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IR21844SPBF you can contact the distributor directly for product support, shipping queries etc.
Is the IR21844SPBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IR21844SPBF have stock available?
Authorised distributors including Rutronik, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for IR21844SPBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IR21844SPBF often in real-time on the comparison pages.
What if I can't find stock of IR21844SPBF?
You can fill out our help required form which you can use to request a quote for IR21844SPBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.