Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.10
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.62
|
3,520
in stock
|
Buy Now | |
Newark Electronics
from US$4.37
|
3,672
in stock
|
Buy Now | |
element14
from US$4.52
|
3,520
in stock
|
Buy Now | |
Chip One Stop
from US$3.10
|
2,000
in stock
|
Buy Now | |
Rutronik
from US$5.09
|
1,525
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$6.52
|
48
in stock
|
Buy Now | |
Future Electronics
from US$4.71
|
-
|
Buy Now | |
Avnet America
from US$4.72
|
-
|
Buy Now | |
RS Americas
from US$4.78
|
-
|
Buy Now |
Driver Configuration | 3 Phase Bridge |
---|---|
Peak Output Current | 350mA |
Supply Voltage Min | 10V |
Supply Voltage Max | 20V |
Driver Case Style | SOIC |
No. of Pins | 28Pins |
Input Delay | 400ns |
Output Delay | 380ns |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 2136 |
Device Type | Bridge |
Logic Function Number | 2136 |
Module Configuration | 3-Phase Bridge |
No. of Outputs | 6Outputs |
Offset Voltage | 600V |
Operating Temperature Range | -40°C to +125°C |
Output Current | 200mA |
Output Resistance | 50ohm |
Output Sink Current Min | 250mA |
Output Source Current Min | 120mA |
Output Voltage | 620V |
Power Dissipation Pd | 1.6W |
Supply Voltage Range | 10V to 20V |
Termination Type | Surface Mount Device |
Ic, Sm Driver, Mosfet 3Ph | Newark Electronics |
DRIVER, MOSFET 3PH, 2136, SOIC28 | element14 |
3 Phase Driver | Rutronik |
IC: driver | Transfer Multisort Elektronik |
IR2136 Series 600 V 200 mA 20 V Supply Six 3 Phase Bridge Driver - SOIC-28 | Future Electronics |
MOSFET DRVR 600V 0.35A 6-OUT Hi/Lo Side 3-Phase Brdg Inv 28-Pin SOIC W Tube | Avnet America |
3 PHASE DRIVER, SOFT TURN-ON, INVERTING INPUT SEPARATE HIGH AND LOW SIDE INPUTS, | Infineon IR2136SPBF | RS Americas |
Where can I find additional details, specifications and documents for a IR2136SPBF?
Additional datasheets, footprints and schematics for IR2136SPBF are listed on our Part Details page. You can also find images and similar parts to IR2136SPBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IR2136SPBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IR2136SPBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IR2136SPBF fall under?
The IR2136SPBF is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to IR2136SPBF when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IR2136SPBF you can contact the distributor directly for product support, shipping queries etc.
Is the IR2136SPBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IR2136SPBF have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and Rutronik have stock available or on a lead time for IR2136SPBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IR2136SPBF often in real-time on the comparison pages.
What if I can't find stock of IR2136SPBF?
You can fill out our help required form which you can use to request a quote for IR2136SPBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.