IR2133JPBF Power Management ICs - PMIC by Infineon Technologies

MOSFET DRIVER, 125DEG COperating

Status: Unknown
Series: -
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Arrow Electronics Arrow Electronics
1,133 units
Buy Now
Logo for Newark Electronics Newark Electronics
868 units
Buy Now
Logo for element14 element14
868 units
Buy Now
Logo for Chip One Stop Chip One Stop
354 units
Buy Now
Logo for Avnet America Avnet America
-
Buy Now
Logo for Mouser Electronics Mouser Electronics
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Driver Configuration Half Bridge
Peak Output Current 500mA
Supply Voltage Min 10V
Supply Voltage Max 20V
Driver Case Style LCC
No. of Pins 44Pins
Input Delay 750ns
Output Delay 700ns
RoHS Compliant Yes

Alternative Descriptions

MOSFET DRIVER, 125DEG C | Farnell
Mosfet Driver, 125Deg C | Newark Electronics
MOSFET DRVR 600V 0.5A 6-OUT Hi/Lo Side 3-Phase Brdg Inv 32-Pin PLCC Tube | Avnet America
3 PHASE DRVR HI & LO SIDE INPUTS | Mouser Electronics

Featured content from Future

Frequently Asked Questions

Where can I find additional details, specifications and documents for a IR2133JPBF?

Additional datasheets, footprints and schematics for IR2133JPBF are listed on our Part Details page. You can also find images and similar parts to IR2133JPBF on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for IR2133JPBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IR2133JPBF price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does IR2133JPBF fall under?

The IR2133JPBF is listed under Semiconductors - ICs > Power Management ICs - PMIC > Drivers & Controllers > MOSFET Drivers.

Can I view similar or alternative parts?

You can view similar parts to IR2133JPBF when available in the MOSFET Drivers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the IR2133JPBF you can contact the distributor directly for product support, shipping queries etc.

Is the IR2133JPBF RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for IR2133JPBF have stock available?

Authorised distributors including Arrow Electronics, Farnell, Newark Electronics, element14 and Chip One Stop have stock available or on a lead time for IR2133JPBF.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for IR2133JPBF often in real-time on the comparison pages.

What if I can't find stock of IR2133JPBF?

You can fill out our help required form which you can use to request a quote for IR2133JPBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay