Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Driver Configuration | Half Bridge |
---|---|
Peak Output Current | - |
Supply Voltage Min | 10V |
Supply Voltage Max | 20V |
Driver Case Style | DIP |
No. of Pins | 28Pins |
Input Delay | 675ns |
Output Delay | 425ns |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Device Type | Power |
Module Configuration | Half Bridge |
Operating Temperature Range | -40°C to +125°C |
Power Type | Three Phase |
Supply Voltage Range | 10V to 20V |
3 Phase Driver 600V PDIP | Rutronik |
MOSFET/IGBT driver IR2130 DIP28 200mA | RS |
3 PHASE DRIVER, INVERTING INPUT, 2.5US DEADTIME IN A 28-PIN DIP PACKAGE | Infineon IR2130PBF | RS Americas |
DRIVER, MOSFET 3 PHASE, 2130, DIP28 | Farnell |
Where can I find additional details, specifications and documents for a IR2130PBF?
Additional datasheets, footprints and schematics for IR2130PBF are listed on our Part Details page. You can also find images and similar parts to IR2130PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IR2130PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IR2130PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IR2130PBF fall under?
The IR2130PBF is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to IR2130PBF when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IR2130PBF you can contact the distributor directly for product support, shipping queries etc.
Is the IR2130PBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IR2130PBF have stock available?
Authorised distributors including Rutronik, RS, RS Americas, Farnell and element14 have stock available or on a lead time for IR2130PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IR2130PBF often in real-time on the comparison pages.
What if I can't find stock of IR2130PBF?
You can fill out our help required form which you can use to request a quote for IR2130PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.