Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.83
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.44
|
No stock
|
Buy Now | |
Chip One Stop
from US$3.83
|
2,200
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$7.16
|
33
in stock
|
Buy Now | |
Rutronik
from US$4.87
|
-
|
Buy Now | |
Future Electronics
from US$4.54
|
-
|
Buy Now | |
Avnet America
from US$4.55
|
-
|
Buy Now | |
RS Americas
from US$5.70
|
-
|
Buy Now | |
element14
from US$4.35
|
-
|
Buy Now |
Driver Configuration | Half Bridge |
---|---|
Peak Output Current | 2A |
Supply Voltage Min | 11.5V |
Supply Voltage Max | 20V |
Driver Case Style | SSOP |
No. of Pins | 24Pins |
Input Delay | 440ns |
Output Delay | 440ns |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 2114 |
Device Type | MOSFET |
Module Configuration | Half Bridge |
No. of Outputs | 4Outputs |
Operating Temperature Range | -40°C to +125°C |
Output Resistance | 60ohm |
Output Sink Current | 3A |
Output Voltage | 620V |
Supply Voltage Range | 11.5V to 20V |
Termination Type | Surface Mount Device |
IC: driver | Transfer Multisort Elektronik |
2xHF-Bridge 600V 2A/3A SSOP24 | Rutronik |
IR2114SSPbF Series 1200 V 1.5 A Dual Output Half Bridge Gate Driver - SSOP-24 | Future Electronics |
MOSFET DRVR 1.2KV 3A 2-OUT Hi/Lo Side Half Brdg Non-Inv 24-Pin SSOP Tube | Avnet America |
600V HALF BRIDGE GATE DRIVER IC WITH ADVANCED PROTECTION FUNCTIONS | Infineon IR2114SSPBF | RS Americas |
DRIVER, HALF BRIDGE, 600V, SSOP24 | element14 |
Where can I find additional details, specifications and documents for a IR2114SSPBF?
Additional datasheets, footprints and schematics for IR2114SSPBF are listed on our Part Details page. You can also find images and similar parts to IR2114SSPBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IR2114SSPBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IR2114SSPBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IR2114SSPBF fall under?
The IR2114SSPBF is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to IR2114SSPBF when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IR2114SSPBF you can contact the distributor directly for product support, shipping queries etc.
Is the IR2114SSPBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IR2114SSPBF have stock available?
Authorised distributors including Chip One Stop, Transfer Multisort Elektronik, Rutronik, Future Electronics and Avnet America have stock available or on a lead time for IR2114SSPBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IR2114SSPBF often in real-time on the comparison pages.
What if I can't find stock of IR2114SSPBF?
You can fill out our help required form which you can use to request a quote for IR2114SSPBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.