Driver Configuration | Half Bridge |
---|---|
Peak Output Current | 350mA |
Supply Voltage Min | 10V |
Supply Voltage Max | 20V |
Driver Case Style | SOIC |
No. of Pins | 8Pins |
Input Delay | 750ns |
Output Delay | 200ns |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 2109 |
Device Type | MOSFET Driver |
Logic Function Number | 2109 |
Module Configuration | Half Bridge |
No. of Outputs | 2Outputs |
Offset Voltage | 600V |
Operating Temperature Range | -40°C to +125°C |
Output Current | 200mA |
Output Sink Current Min | 250mA |
Output Source Current Min | 120mA |
Output Voltage | 620V |
Power Dissipation Pd | 0.625W |
Supply Voltage Range | 10V to 20V |
Termination Type | Surface Mount Device |
Driver, Mosfet/Igbt, Half Bridge, Smd | Newark Electronics |
DRIVER, MOSFET/IGBT, HALF BRIDGE, SMD | element14 |
Infineon Gate Driver IR2109SPBF | RS |
Infineon Gate Driver, 10 ... 20V, 120 / 250mA / mA, SOIC-8N | Distrelec |
MOSFET DRVR 600V 0.35A 2-OUT Hi/Lo Side Half Brdg Inv/Non-Inv 8-Pin SOIC | Avnet America |
HALF BRIDGE DRIVER, SOFT TURN-ON, SINGLE INPUT PLUS SHUT-DOWN, FIXED 500NS DEADT | Infineon IR2109SPBF | RS Americas |
Where can I find additional details, specifications and documents for a IR2109SPBF?
Additional datasheets, footprints and schematics for IR2109SPBF are listed on our Part Details page. You can also find images and similar parts to IR2109SPBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IR2109SPBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IR2109SPBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IR2109SPBF fall under?
The IR2109SPBF is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to IR2109SPBF when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IR2109SPBF you can contact the distributor directly for product support, shipping queries etc.
Is the IR2109SPBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IR2109SPBF have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Distrelec have stock available or on a lead time for IR2109SPBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IR2109SPBF often in real-time on the comparison pages.
What if I can't find stock of IR2109SPBF?
You can fill out our help required form which you can use to request a quote for IR2109SPBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.