Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.89
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.71
|
6,547
in stock
|
Buy Now | |
Chip One Stop
from US$0.89
|
14,800
in stock
|
Buy Now | |
Newark Electronics
from US$1.96
|
6,561
in stock
|
Buy Now | |
element14
from US$1.73
|
6,547
in stock
|
Buy Now | |
RS
from US$1.63
|
3,725
in stock
|
Buy Now | |
Avnet America
from US$1.22
|
3,705
in stock
|
Buy Now | |
Schukat Electronic
from US$1.60
|
210
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.87
|
81
in stock
|
Buy Now | |
Future Electronics
from US$1.61
|
-
|
Buy Now |
Driver Configuration | High Side and Low Side |
---|---|
Peak Output Current | 350mA |
Supply Voltage Min | 10V |
Supply Voltage Max | 20V |
Driver Case Style | SOIC |
No. of Pins | 8Pins |
Input Delay | 220ns |
Output Delay | 200ns |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 2106 |
Device Type | High Side Low Side |
Logic Function Number | 2106 |
Module Configuration | High Side Low Side |
No. of Outputs | 2Outputs |
Offset Voltage | 600V |
Operating Temperature Range | -40°C to +125°C |
Output Current | 200mA |
Output Sink Current Min | 250mA |
Output Source Current Min | 120mA |
Output Voltage | 620V |
Power Dissipation Pd | 0.625W |
Supply Voltage Range | 10V to 20V |
Termination Type | Surface Mount Device |
Gate Driver, Igbt/Mosfet, -40To125Deg C | Newark Electronics |
GATE DRIVER, IGBT/MOSFET, -40TO125DEG C | element14 |
Infineon Gate Driver IR2106SPBF | RS |
MOSFET DRVR 600V 0.35A 2-OUT Hi/Lo Side Non-Inv 8-Pin SOIC Tube | Avnet America |
Low-/High-Side Dr. 600V SO8 | Schukat Electronic |
IC: driver | Transfer Multisort Elektronik |
IR2106 Series 20 V 200 mA Surface Mount Dual High and Low Side Driver - SOIC-8 | Future Electronics |
Where can I find additional details, specifications and documents for a IR2106SPBF?
Additional datasheets, footprints and schematics for IR2106SPBF are listed on our Part Details page. You can also find images and similar parts to IR2106SPBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IR2106SPBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IR2106SPBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IR2106SPBF fall under?
The IR2106SPBF is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to IR2106SPBF when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IR2106SPBF you can contact the distributor directly for product support, shipping queries etc.
Is the IR2106SPBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IR2106SPBF have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for IR2106SPBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IR2106SPBF often in real-time on the comparison pages.
What if I can't find stock of IR2106SPBF?
You can fill out our help required form which you can use to request a quote for IR2106SPBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.