Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.59
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.85
|
9,064
in stock
|
Buy Now | |
Chip One Stop
from US$0.65
|
17,624
in stock
|
Buy Now | |
Newark Electronics
from US$0.94
|
9,384
in stock
|
Buy Now | |
element14
from US$0.87
|
9,064
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.96
|
2,878
in stock
|
Buy Now | |
Distrelec
from US$1.67
|
2,450
in stock
|
Buy Now | |
Future Electronics
from US$1.00
|
55
in stock
|
Buy Now | |
Avnet America
-
|
2,500
in stock
|
Buy Now | |
Rutronik
from US$0.59
|
-
|
Buy Now | |
RS Americas
from US$1.39
|
-
|
Buy Now |
Driver Configuration | High Side and Low Side |
---|---|
Peak Output Current | 360mA |
Supply Voltage Min | 10V |
Supply Voltage Max | 20V |
Driver Case Style | SOIC |
No. of Pins | 8Pins |
Input Delay | 160ns |
Output Delay | 150ns |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Device Type | IGBT MOSFET |
Module Configuration | High and Low Side |
Mosfet Driver, High/Low-Side, Soic-8 | Newark Electronics |
IC, MOSFET DRIVER, HIGH/LOW SIDE, SOIC-8 | element14 |
IC: driver | Transfer Multisort Elektronik |
Infineon Gate Driver, 10 ... 20V, 210 / 360mA / mA, SOIC-8N | Distrelec |
IR2101S Series Dual 25V Surface Mount High and Low Side Driver - SOIC-8 | Future Electronics |
MOSFET DRVR 600V 0.36A 2-OUT Hi/Lo Side Non-Inv 8-Pin SOIC T/R | Avnet America |
High and Low Side Driver SO-8 | Rutronik |
HIGH AND LOW SIDE DRIVER, NONINVERTING INPUTS IN A 8-PIN DIP PACKAGE | Infineon IR2101STRPBF | RS Americas |
Where can I find additional details, specifications and documents for a IR2101STRPBF?
Additional datasheets, footprints and schematics for IR2101STRPBF are listed on our Part Details page. You can also find images and similar parts to IR2101STRPBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IR2101STRPBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IR2101STRPBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IR2101STRPBF fall under?
The IR2101STRPBF is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to IR2101STRPBF when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IR2101STRPBF you can contact the distributor directly for product support, shipping queries etc.
Is the IR2101STRPBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IR2101STRPBF have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for IR2101STRPBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IR2101STRPBF often in real-time on the comparison pages.
What if I can't find stock of IR2101STRPBF?
You can fill out our help required form which you can use to request a quote for IR2101STRPBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.