Status: | Unknown |
---|---|
Series: | IR1155S Series |
RoHS: | Unknown |
UVLO | 9.8V |
---|---|
Supply Voltage Min | 12V |
Supply Voltage Max | 19V |
Startup Current | 175µA |
Operating Supply Current | 10mA |
Controller IC Case Style | NSOIC |
No. of Pins | 8Pins |
Duty Cycle (%) | 99% |
Frequency | 200kHz |
Operating Temperature Min | -25°C |
Operating Temperature Max | 125°C |
Product Range | IR1155S Series |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Program. Freq. One Cycle Control PFC SO8 | RS |
IR1155STRPBF, Power Factor Controller, 200 kHz, 12 - 19 V, 8-Pin SOIC | Infineon IR1155STRPBF | RS Americas |
PFC CONTROLLER, CCM, 12V-19V, NSOIC-8 | element14 |
Ic, Pfc, Soic-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a IR1155STRPBF?
Additional datasheets, footprints and schematics for IR1155STRPBF are listed on our Part Details page. You can also find images and similar parts to IR1155STRPBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IR1155STRPBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IR1155STRPBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IR1155STRPBF fall under?
The IR1155STRPBF is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to IR1155STRPBF when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IR1155STRPBF you can contact the distributor directly for product support, shipping queries etc.
Is the IR1155STRPBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IR1155STRPBF have stock available?
Authorised distributors including RS, RS Americas, element14, Farnell and Newark Electronics have stock available or on a lead time for IR1155STRPBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IR1155STRPBF often in real-time on the comparison pages.
What if I can't find stock of IR1155STRPBF?
You can fill out our help required form which you can use to request a quote for IR1155STRPBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.