Status: | Unknown |
---|---|
Series: | IQG Series |
RoHS: | Unknown |
Sensing Range Max | 40mm |
---|---|
Thread Size - Metric | - |
Sensor Output | PNP |
Supply Voltage DC Min | 10VDC |
Supply Voltage DC Max | 30VDC |
Product Range | IQG Series |
SVHC | No SVHC (15-Jan-2018) |
Inductive Proximity Sensor, 40Mm, 30Vdc | Newark Electronics |
ProXimity Sensor, 40X40X118mm Hsg., 40mm Sensing, Cable Gland, PNP, 10-30VDC | SICK IQ40-40NPPKK0S | RS Americas |
INDUCTIVE PROXIMITY SENSOR, 40MM, 30VDC | element14 |
Where can I find additional details, specifications and documents for a IQ40-40NPPKK0S?
Additional datasheets, footprints and schematics for IQ40-40NPPKK0S are listed on our Part Details page. You can also find images and similar parts to IQ40-40NPPKK0S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IQ40-40NPPKK0S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IQ40-40NPPKK0S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IQ40-40NPPKK0S fall under?
The IQ40-40NPPKK0S is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to IQ40-40NPPKK0S when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IQ40-40NPPKK0S you can contact the distributor directly for product support, shipping queries etc.
Is the IQ40-40NPPKK0S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IQ40-40NPPKK0S have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for IQ40-40NPPKK0S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IQ40-40NPPKK0S often in real-time on the comparison pages.
What if I can't find stock of IQ40-40NPPKK0S?
You can fill out our help required form which you can use to request a quote for IQ40-40NPPKK0S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.