Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$757.81
Distributor | Stock | ||
---|---|---|---|
RS
from US$853.65
|
1
in stock
|
Buy Now | |
element14
from US$1,198.67
|
19
in stock
|
Buy Now | |
Farnell
from US$853.65
|
18
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$825.30
|
10
in stock
|
Buy Now | |
Newark Electronics
from US$891.00
|
6
in stock
|
Buy Now | |
Rapid Electronics
from US$757.81
|
-
|
Buy Now | |
Distrelec
from US$872.29
|
-
|
Buy Now | |
TestEquity
from US$853.65
|
-
|
Buy Now |
Meter Side Connector | BNC Plug |
---|---|
Probe Side Connector | Probe Tip |
Current Range Max | 20A |
Current Range Min | 10mA |
For Use With | AIM-TTI Oscilloscopes |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Accuracy % | 5% |
Bandwidth | 5MHz |
Current Probe Range | 10 mA to 20 A |
Lead Length | 2m |
Manufacturers Warranty | 3 |
Test Probe Functions | Current |
Test Probe Type | Oscilloscope |
PROBE, CURRENT, 5MHZ, 2M | element14 |
Probe: for oscilloscope | Transfer Multisort Elektronik |
Probe, Current, Oscilloscope | Newark Electronics |
Current Probe DC to 5MHz Positional | RS |
Aim-TTi IPROBER 520 Positional Current/Field Probe | Rapid Electronics |
Aim-TTi Probe, 5MHz, 600V | Distrelec |
Where can I find additional details, specifications and documents for a IPROBER 520?
Additional datasheets, footprints and schematics for IPROBER 520 are listed on our Part Details page. You can also find images and similar parts to IPROBER 520 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IPROBER 520 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IPROBER 520 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IPROBER 520 fall under?
The IPROBER 520 is listed under Test & Measurement > Test Leads & Test Probes > Current / Clamp Test Probes.
Can I view similar or alternative parts?
You can view similar parts to IPROBER 520 when available in the Current / Clamp Test Probes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IPROBER 520 you can contact the distributor directly for product support, shipping queries etc.
Is the IPROBER 520 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IPROBER 520 have stock available?
Authorised distributors including element14, Farnell, Transfer Multisort Elektronik, Newark Electronics and RS have stock available or on a lead time for IPROBER 520.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IPROBER 520 often in real-time on the comparison pages.
What if I can't find stock of IPROBER 520?
You can fill out our help required form which you can use to request a quote for IPROBER 520 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.