Status: | Unknown |
---|---|
Series: | IP Series |
RoHS: | Unknown |
Prices starting from US$20.13
Product Range | IP Series |
---|---|
Contact Configuration | SPST-NO |
Switch Operation | On |
Contact Current Max | 500mA |
Contact Voltage AC Nom | 250V |
Illumination Color | Red |
Contact Voltage DC Nom | 50V |
PB SW SPST-NO 0.5A 48V | TTI Europe |
Switch, P/B, Sealed, SPST-NO, OFF-MOM, Rnd, Blk Act, Super Red LED,0.5A,48VAC/DC, Wire | APEM Components IPR3FAD2L0S | RS Americas |
Switch, Pushbutton, Spst-No, 500Ma, 250V | Newark Electronics |
SWITCH, PUSHBUTTON, SPST-NO, 500mA, 250V | element14 |
Where can I find additional details, specifications and documents for a IPR3FAD2L0S?
Additional datasheets, footprints and schematics for IPR3FAD2L0S are listed on our Part Details page. You can also find images and similar parts to IPR3FAD2L0S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IPR3FAD2L0S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IPR3FAD2L0S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IPR3FAD2L0S fall under?
The IPR3FAD2L0S is listed under APEM Parts.
Can I view similar or alternative parts?
You can view similar parts to IPR3FAD2L0S when available in the APEM Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IPR3FAD2L0S you can contact the distributor directly for product support, shipping queries etc.
Is the IPR3FAD2L0S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IPR3FAD2L0S have stock available?
Authorised distributors including TTI Europe, Chip One Stop, RS Americas, Newark Electronics and element14 have stock available or on a lead time for IPR3FAD2L0S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IPR3FAD2L0S often in real-time on the comparison pages.
What if I can't find stock of IPR3FAD2L0S?
You can fill out our help required form which you can use to request a quote for IPR3FAD2L0S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.