Status: | Unknown |
---|---|
Series: | OptiMOS T2 Series |
RoHS: | Unknown |
Prices starting from US$0.48
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.51
|
19,985
in stock
|
Buy Now | |
Newark Electronics
from US$0.57
|
14,971
in stock
|
Buy Now | |
element14
from US$0.57
|
14,971
in stock
|
Buy Now | |
Farnell
from US$0.54
|
14,971
in stock
|
Buy Now | |
Future Electronics
from US$0.48
|
2,500
in stock
|
Buy Now | |
Chip One Stop
from US$0.52
|
2,500
in stock
|
Buy Now | |
Avnet America
from US$0.58
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 50A |
Drain Source Voltage Vds | 60V |
On Resistance Rds(on) | 0.0071ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 3V |
Power Dissipation Pd | 71W |
Transistor Case Style | TO-252 |
No. of Pins | 3Pins |
Operating Temperature Max | 175°C |
Product Range | OptiMOS T2 Series |
Automotive Qualification Standard | AEC-Q100 |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Infineon IPD50N06S409ATMA2 | RS |
Mosfet, Aec-Q100, N-Ch, 60V, To-252 | Newark Electronics |
MOSFET, AEC-Q100, N-CH, 60V, TO-252 | element14 |
IPD50N06S4 Series 60 V 9 mOhm 50 A OptiMOS«-T2 Power-Transistor-PG-TO252-3-11 | Future Electronics |
Trans MOSFET N-CH 60V 50A 3-Pin TO-252 T/R | Avnet America |
Where can I find additional details, specifications and documents for a IPD50N06S409ATMA2?
Additional datasheets, footprints and schematics for IPD50N06S409ATMA2 are listed on our Part Details page. You can also find images and similar parts to IPD50N06S409ATMA2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IPD50N06S409ATMA2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IPD50N06S409ATMA2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IPD50N06S409ATMA2 fall under?
The IPD50N06S409ATMA2 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to IPD50N06S409ATMA2 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IPD50N06S409ATMA2 you can contact the distributor directly for product support, shipping queries etc.
Is the IPD50N06S409ATMA2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IPD50N06S409ATMA2 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for IPD50N06S409ATMA2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IPD50N06S409ATMA2 often in real-time on the comparison pages.
What if I can't find stock of IPD50N06S409ATMA2?
You can fill out our help required form which you can use to request a quote for IPD50N06S409ATMA2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.