| Status: | Unknown |
|---|---|
| Series: | OptiMOS 5 Series |
| RoHS: | Unknown |
Prices starting from US$0.63
| Distributor | Stock | ||
|---|---|---|---|
|
Rutronik
from US$0.75
|
10,000
in stock
|
Buy Now |
|
RS
from US$1.36
|
9,995
in stock
|
Buy Now |
|
Chip One Stop
from US$0.77
|
4,970
in stock
|
Buy Now |
|
Rochester Electronics
from US$0.63
|
4,900
in stock
|
Buy Now |
|
Newark Electronics
from US$0.84
|
1,301
in stock
|
Buy Now |
|
Future Electronics
from US$0.85
|
0
in stock
|
Buy Now |
|
Avnet America
from US$0.68
|
0
in stock
|
Buy Now |
| Buy Now |
| Transistor Polarity | N Channel |
|---|---|
| Continuous Drain Current Id | 100A |
| Drain Source Voltage Vds | 40V |
| On Resistance Rds(on) | 900µohm |
| Rds(on) Test Voltage Vgs | 10V |
| Threshold Voltage Vgs | 1.6V |
| Power Dissipation Pd | 150W |
| Transistor Case Style | TDSON |
| No. of Pins | 8Pins |
| Operating Temperature Max | 175°C |
| Product Range | OptiMOS 5 Series |
| Automotive Qualification Standard | AEC-Q101 |
| MSL | MSL 1 - Unlimited |
| SVHC | No SVHC (27-Jun-2018) |
| N-CH 40V 100A 0,9mOhm TDSON-8 | Rutronik |
| Infineon MOSFET IPC100N04S5L1R1ATMA1 | RS |
| Mosfet, N-Ch, 40V, 100A, Tdson | Newark Electronics |
| 40Volt, 100Amp, 1.1mohm, 105QgnC, QFN 5X6, OptiMOS™ 5 | Future Electronics |
| Trans MOSFET N 40V 100A 8-Pin TDSON T/R | Avnet America |
Where can I find additional details, specifications and documents for a IPC100N04S5L1R1ATMA1?
Additional datasheets, footprints and schematics for IPC100N04S5L1R1ATMA1 are listed on our Part Details page. You can also find images and similar parts to IPC100N04S5L1R1ATMA1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IPC100N04S5L1R1ATMA1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IPC100N04S5L1R1ATMA1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IPC100N04S5L1R1ATMA1 fall under?
The IPC100N04S5L1R1ATMA1 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to IPC100N04S5L1R1ATMA1 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IPC100N04S5L1R1ATMA1 you can contact the distributor directly for product support, shipping queries etc.
Is the IPC100N04S5L1R1ATMA1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IPC100N04S5L1R1ATMA1 have stock available?
Authorised distributors including Rutronik, RS, Chip One Stop, Rochester Electronics and Newark Electronics have stock available or on a lead time for IPC100N04S5L1R1ATMA1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IPC100N04S5L1R1ATMA1 often in real-time on the comparison pages.
What if I can't find stock of IPC100N04S5L1R1ATMA1?
You can fill out our help required form which you can use to request a quote for IPC100N04S5L1R1ATMA1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.