Status: | Unknown |
---|---|
Series: | CoolMOS C7 Series |
RoHS: | Unknown |
Prices starting from US$4.17
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$5.25
|
881
in stock
|
Buy Now | |
Chip One Stop
from US$4.17
|
1,000
in stock
|
Buy Now | |
Newark Electronics
from US$5.90
|
881
in stock
|
Buy Now | |
element14
from US$4.54
|
881
in stock
|
Buy Now | |
RS
from US$5.45
|
497
in stock
|
Buy Now | |
Future Electronics
from US$4.35
|
-
|
Buy Now | |
Avnet America
from US$5.05
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 35A |
Drain Source Voltage Vds | 600V |
On Resistance Rds(on) | 0.052ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 3.5V |
Power Dissipation Pd | 162W |
Transistor Case Style | TO-263 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | CoolMOS C7 Series |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Mosfet, N-Ch, 600V, 35A, 162W, To-263 | Newark Electronics |
MOSFET, N-CH, 600V, 35A, 162W, TO-263 | element14 |
Infineon IPB60R060C7ATMA1 | RS |
CoolMOS | Future Electronics |
Transistor MOSFET N-CH 600V 35A 3-Pin TO-263 T/R | Avnet America |
Where can I find additional details, specifications and documents for a IPB60R060C7ATMA1?
Additional datasheets, footprints and schematics for IPB60R060C7ATMA1 are listed on our Part Details page. You can also find images and similar parts to IPB60R060C7ATMA1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IPB60R060C7ATMA1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IPB60R060C7ATMA1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IPB60R060C7ATMA1 fall under?
The IPB60R060C7ATMA1 is listed under Infineon Technologies Parts.
Can I view similar or alternative parts?
You can view similar parts to IPB60R060C7ATMA1 when available in the Infineon Technologies Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IPB60R060C7ATMA1 you can contact the distributor directly for product support, shipping queries etc.
Is the IPB60R060C7ATMA1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IPB60R060C7ATMA1 have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for IPB60R060C7ATMA1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IPB60R060C7ATMA1 often in real-time on the comparison pages.
What if I can't find stock of IPB60R060C7ATMA1?
You can fill out our help required form which you can use to request a quote for IPB60R060C7ATMA1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.