| Status: | Unknown |
|---|---|
| Series: | OptiMOS 5 Series |
| RoHS: | Unknown |
Prices starting from US$1.59
| Distributor | Stock | ||
|---|---|---|---|
|
Avnet America
from US$1.59
|
23,000
in stock
|
Buy Now |
|
element14
from US$3.23
|
4,110
in stock
|
Buy Now |
|
Farnell
from US$2.56
|
4,110
in stock
|
Buy Now |
|
Rochester Electronics
from US$1.72
|
2,260
in stock
|
Buy Now |
|
RS
from US$2.65
|
1,654
in stock
|
Buy Now |
|
Newark Electronics
from US$2.73
|
1,446
in stock
|
Buy Now |
|
Rutronik
from US$1.94
|
1,000
in stock
|
Buy Now |
|
Future Electronics
from US$1.70
|
1,000
in stock
|
Buy Now |
|
Chip One Stop
from US$5.52
|
958
in stock
|
Buy Now |
| Buy Now |
| Transistor Polarity | N Channel |
|---|---|
| Continuous Drain Current Id | 120A |
| Drain Source Voltage Vds | 150V |
| On Resistance Rds(on) | 0.0037ohm |
| Rds(on) Test Voltage Vgs | 10V |
| Threshold Voltage Vgs | 3.8V |
| Power Dissipation Pd | 300W |
| Transistor Case Style | TO-263 |
| No. of Pins | 3Pins |
| Operating Temperature Max | 175°C |
| Product Range | OptiMOS 5 Series |
| Automotive Qualification Standard | - |
| MSL | MSL 1 - Unlimited |
| SVHC | No SVHC (27-Jun-2018) |
| Power MOSFET, N Channel, 150 V, 120 A, 0.0037 ohm, TO-263 (D2PAK), Surface Mount | Avnet America |
| MOSFET, N-CH, 150V, 120A, TO-263-3 | element14 |
| Infineon IPB048N15N5ATMA1 | RS |
| Mosfet, N-Ch, 150V, 120A, 175Deg C, 300W | Newark Electronics |
| N-CH 150V 120A 3,7mOhm D2PAK | Rutronik |
| Single N-Channel 150 V 4.8 mOhm 80 nC OptiMOS™ Power Mosfet - D2PAK | Future Electronics |
Where can I find additional details, specifications and documents for a IPB048N15N5ATMA1?
Additional datasheets, footprints and schematics for IPB048N15N5ATMA1 are listed on our Part Details page. You can also find images and similar parts to IPB048N15N5ATMA1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IPB048N15N5ATMA1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IPB048N15N5ATMA1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IPB048N15N5ATMA1 fall under?
The IPB048N15N5ATMA1 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to IPB048N15N5ATMA1 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IPB048N15N5ATMA1 you can contact the distributor directly for product support, shipping queries etc.
Is the IPB048N15N5ATMA1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IPB048N15N5ATMA1 have stock available?
Authorised distributors including Avnet America, element14, Farnell, Rochester Electronics and RS have stock available or on a lead time for IPB048N15N5ATMA1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IPB048N15N5ATMA1 often in real-time on the comparison pages.
What if I can't find stock of IPB048N15N5ATMA1?
You can fill out our help required form which you can use to request a quote for IPB048N15N5ATMA1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.