Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.59
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$191.30
|
No stock
|
Buy Now | |
RS
from US$0.59
|
900
in stock
|
Buy Now | |
Future Electronics
from US$161.76
|
2
in stock
|
Buy Now | |
Newark Electronics
from US$193.96
|
-
|
Buy Now | |
RS Americas
from US$164.99
|
-
|
Buy Now | |
element14
from US$179.35
|
-
|
Buy Now | |
Carlton-Bates
from US$179.15
|
-
|
Buy Now |
Accessory Type | Printer Ribbon |
---|---|
For Use With | Brady IP Thermal Transfer Printer |
Product Range | - |
Colour | Black |
External Length / Height | 300m |
External Width | 83mm |
Height | 300m |
Ink Ribbon Black for IP Printer (300m) | RS |
6000 Series 3.27 x 984 ' IP Printer Enabled Thermal Printer Ribbon" | Future Electronics |
Ribbon, Black, 83Mm, 300M | Newark Electronics |
i5100 IP R6000 Series Printer Ribbon, Halogen Free, 3.27"W, Black | Brady IP-R6002 | RS Americas |
RIBBON, BLACK, 83MM, 300M | element14 |
Label Printer Ribbon | Carlton-Bates |
Where can I find additional details, specifications and documents for a IP R-6002?
Additional datasheets, footprints and schematics for IP R-6002 are listed on our Part Details page. You can also find images and similar parts to IP R-6002 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IP R-6002 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IP R-6002 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IP R-6002 fall under?
The IP R-6002 is listed under Computer & Office > Office Supplies & Stationery > Miscellaneous Office Supplies & Stationery.
Can I view similar or alternative parts?
You can view similar parts to IP R-6002 when available in the Miscellaneous Office Supplies & Stationery range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IP R-6002 you can contact the distributor directly for product support, shipping queries etc.
Is the IP R-6002 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IP R-6002 have stock available?
Authorised distributors including RS, Future Electronics, Newark Electronics, RS Americas and element14 have stock available or on a lead time for IP R-6002.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IP R-6002 often in real-time on the comparison pages.
What if I can't find stock of IP R-6002?
You can fill out our help required form which you can use to request a quote for IP R-6002 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.