Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Filament Diameter | 1.75mm |
---|---|
Layer Thickness / Resolution | 0.4mm |
Supported Printing Materials | ABS, PLA |
Build Volume | 230mm x 150mm x 160mm |
Nozzle Diameter | 0.4mm |
3D Print Speed Max | 200mm/s |
Input Voltage VAC | 240VAC |
Power Rating | 320W |
RoHS Compliant | Yes |
3D PRINTER, 230MMX150MMX160MM, 200MM/S | Farnell |
3D Printer, 230Mm X 150Mm X 160Mm, 240V | Newark Electronics |
Status: | Unknown |
---|---|
Series: | SAM Labs |
RoHS: | Unknown |
Kit Application Type | Education / Hobby |
---|---|
Product Range | SAM Labs |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a INVENTOR?
Additional datasheets, footprints and schematics for INVENTOR are listed on our Part Details page. You can also find images and similar parts to INVENTOR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for INVENTOR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view INVENTOR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does INVENTOR fall under?
The INVENTOR is listed under Tools & Production Supplies > 3D Printers & Accessories > 3D Printers.
Can I view similar or alternative parts?
You can view similar parts to INVENTOR when available in the 3D Printers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the INVENTOR you can contact the distributor directly for product support, shipping queries etc.
Is the INVENTOR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for INVENTOR have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for INVENTOR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for INVENTOR often in real-time on the comparison pages.
What if I can't find stock of INVENTOR?
You can fill out our help required form which you can use to request a quote for INVENTOR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.