Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.88
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.88
|
No stock
|
Buy Now | |
Newark Electronics
from US$1.31
|
1,825
in stock
|
Buy Now | |
element14
from US$1.16
|
1,825
in stock
|
Buy Now | |
Farnell
from US$0.89
|
1,825
in stock
|
Buy Now | |
EBV Elektronik
-
|
4,000
in stock
|
Buy Now | |
Future Electronics
from US$1.12
|
-
|
Buy Now | |
Avnet America
from US$1.06
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Input Voltage AC Min | 85V |
---|---|
Input Voltage AC Max | 265V |
AC / DC Converter Case Style | InSOP-24D |
No. of Pins | 17Pins |
Power Rating | 36W |
Topology | Flyback |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (15-Jan-2018) |
Ac/Dcconv, Flyback, 36W, -40 To 105Deg C | Newark Electronics |
AC/DC CONV, FLYBACK, 36W, INSOP-24D | element14 |
AC DC Controller Off-Line CV/CC QR Flyback Switcher IC with Integrated MOSFET Single 85Vac to 265Vac Flyback 17-Pin InSOP-24D T/R | EBV Elektronik |
Flyback Switcher 725V SR 36W inSOP-24D | RS |
INN3676C Series 650 V 100 kHz Off-Line CV/CC QR Flyback Switcher IC - InSOP-24D | Future Electronics |
Where can I find additional details, specifications and documents for a INN3676C-H601-TL?
Additional datasheets, footprints and schematics for INN3676C-H601-TL are listed on our Part Details page. You can also find images and similar parts to INN3676C-H601-TL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for INN3676C-H601-TL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view INN3676C-H601-TL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does INN3676C-H601-TL fall under?
The INN3676C-H601-TL is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to INN3676C-H601-TL when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the INN3676C-H601-TL you can contact the distributor directly for product support, shipping queries etc.
Is the INN3676C-H601-TL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for INN3676C-H601-TL have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, EBV Elektronik and RS have stock available or on a lead time for INN3676C-H601-TL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for INN3676C-H601-TL often in real-time on the comparison pages.
What if I can't find stock of INN3676C-H601-TL?
You can fill out our help required form which you can use to request a quote for INN3676C-H601-TL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.