Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Input Voltage AC Min | 85VAC |
---|---|
Input Voltage AC Max | 265VAC |
AC / DC Converter Case Style | eSOP |
No. of Pins | 16Pins |
Power Rating | 15W |
Topology | Flyback |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (15-Jan-2018) |
IC: PMIC | Transfer Multisort Elektronik |
Ac/Dc Converter, Flyback, Esop-16 | Newark Electronics |
AC/DC CONVERTER, FLYBACK, ESOP-16 | Farnell |
Where can I find additional details, specifications and documents for a INN2024K?
Additional datasheets, footprints and schematics for INN2024K are listed on our Part Details page. You can also find images and similar parts to INN2024K on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for INN2024K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view INN2024K price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does INN2024K fall under?
The INN2024K is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to INN2024K when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the INN2024K you can contact the distributor directly for product support, shipping queries etc.
Is the INN2024K RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for INN2024K have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for INN2024K.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for INN2024K often in real-time on the comparison pages.
What if I can't find stock of INN2024K?
You can fill out our help required form which you can use to request a quote for INN2024K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.