Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Input Voltage AC Min | 85VAC |
---|---|
Input Voltage AC Max | 265VAC |
AC / DC Converter Case Style | eSOP |
No. of Pins | 16Pins |
Power Rating | 12W |
Topology | Flyback |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (15-Jan-2018) |
AC/DC Converter 15W eSOP-16 | RS |
AC/DC CONVERTER, FLYBACK, ESOP-16 | Farnell |
Where can I find additional details, specifications and documents for a INN2003K?
Additional datasheets, footprints and schematics for INN2003K are listed on our Part Details page. You can also find images and similar parts to INN2003K on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for INN2003K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view INN2003K price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does INN2003K fall under?
The INN2003K is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to INN2003K when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the INN2003K you can contact the distributor directly for product support, shipping queries etc.
Is the INN2003K RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for INN2003K have stock available?
Authorised distributors including RS and Farnell have stock available or on a lead time for INN2003K.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for INN2003K often in real-time on the comparison pages.
What if I can't find stock of INN2003K?
You can fill out our help required form which you can use to request a quote for INN2003K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.