INMP504ACEZ-R7 Part Information

Details for INMP504ACEZ-R7 by InvenSense

Electronic & Electrical Components>Semiconductors - ICs>Audio Control & Processing

Part Specifications

Audio Control Type -
Supply Voltage Range 1.6V to 3.3V
Control Interface -
Audio IC Case Style LGA
No. of Pins 3Pins
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 3 - 168 hours
SVHC No SVHC (15-Jun-2015)
Control / Process Application Industrial and Consumer Devices Security Systems Voice Guidance Systems
Operating Temperature Range -40°C to +85°C
RoHS Compliant

Frequently Asked Questions

Where can I find additional details, specifications and documents for a INMP504ACEZ-R7?

Additional datasheets, footprints and schematics for INMP504ACEZ-R7 are listed in our Part Details tab. You can also find the INMP504ACEZ-R7 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for INMP504ACEZ-R7 in the Pricing & Inventory tab next to part details. You can view INMP504ACEZ-R7 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does INMP504ACEZ-R7 fall under?

The INMP504ACEZ-R7 is listed under Electronic & Electrical Components > Semiconductors - ICs > Audio Control & Processing.

Can I view similar or alternative parts?

You can view similar parts to INMP504ACEZ-R7 when available in the Audio Control & Processing range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the INMP504ACEZ-R7 you can contact the distributor directly for product support, shipping queries etc.

Is the INMP504ACEZ-R7 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Farnell.

Which authorised distributors for INMP504ACEZ-R7 have stock available?

There is no stock from authorised distributors for INMP504ACEZ-R7.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for INMP504ACEZ-R7 often in real-time on the comparison pages.

What if I can't find stock of INMP504ACEZ-R7?

You can fill out our help required form which you can use to request a quote for INMP504ACEZ-R7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for INMP504ACEZ-R7

Loading...
Loading Results for INMP504ACEZ-R7
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us