Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.47
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.47
|
No stock
|
Buy Now |
Audio Control Type | - |
---|---|
Supply Voltage Range | 1.8V to 3.3V |
Control Interface | Serial |
Audio IC Case Style | LGA |
No. of Pins | 9Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (15-Jun-2015) |
Control / Process Application | Industrial and Consumer Devices Security Systems Voice Guidance Systems |
Operating Temperature Range | -40°C to +85°C |
MIC, MEMS, OMNI-DIR, 9LGA | Farnell |
Where can I find additional details, specifications and documents for a INMP441ACEZ?
Additional datasheets, footprints and schematics for INMP441ACEZ are listed on our Part Details page. You can also find images and similar parts to INMP441ACEZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for INMP441ACEZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view INMP441ACEZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does INMP441ACEZ fall under?
The INMP441ACEZ is listed under Electronic & Electrical Components > Semiconductors - ICs > Audio Control & Processing.
Can I view similar or alternative parts?
You can view similar parts to INMP441ACEZ when available in the Audio Control & Processing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the INMP441ACEZ you can contact the distributor directly for product support, shipping queries etc.
Is the INMP441ACEZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for INMP441ACEZ have stock available?
Authorised distributors including Farnell have stock available or on a lead time for INMP441ACEZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for INMP441ACEZ often in real-time on the comparison pages.
What if I can't find stock of INMP441ACEZ?
You can fill out our help required form which you can use to request a quote for INMP441ACEZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.