Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$673.19
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$673.19
|
No stock
|
Buy Now |
No. of Outlets | 6Outlets |
---|---|
Capacity (VA / W) | 2kVA / 1.2kW |
Input Voltage AC Max | 230V |
Output Voltage | 230V |
Backup Time - Full Load | 4min |
Product Range | - |
Length | 473mm |
Width | 175mm |
Height | 247mm |
SVHC | No SVHC (15-Jan-2019) |
Approval Bodies | CE |
Battery Backup Time | 4min |
External Depth | 473mm |
External Length / Height | 247mm |
External Width | 175mm |
Input Voltage AC Min | 220V |
No. of Outputs | 1Outputs |
Output Voltage Max | 230VAC |
Output Voltage Min | 220VAC |
Power Rating | 2kVA |
Power Supply Type | Uninterruptible |
Run Time @ Full Load | 4min |
Run Time @ Half Load | 9min |
Supply Voltage | 230V |
Supply Voltage Max | 230VAC |
Supply Voltage Min | 220V |
Supply Voltage Typ | 220V AC 230V AC |
Supply Voltage V AC | 230V |
Switching Time | 6ms |
Weight | 23kg |
Weight Min | 23kg |
UPS, 2000VA, TOWER | Farnell |
Where can I find additional details, specifications and documents for a INFC 2000?
Additional datasheets, footprints and schematics for INFC 2000 are listed on our Part Details page. You can also find images and similar parts to INFC 2000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for INFC 2000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view INFC 2000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does INFC 2000 fall under?
The INFC 2000 is listed under Power & Line Protection > Power Supplies > UPS - Uninterruptible Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to INFC 2000 when available in the UPS - Uninterruptible Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the INFC 2000 you can contact the distributor directly for product support, shipping queries etc.
Is the INFC 2000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for INFC 2000 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for INFC 2000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for INFC 2000 often in real-time on the comparison pages.
What if I can't find stock of INFC 2000?
You can fill out our help required form which you can use to request a quote for INFC 2000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.