Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SERDES Function | Receiver |
---|---|
Data Rate | 3Gbps |
IC Input Type | CML |
IC Output Type | Open Drain |
Driver Case Style | LQFP |
No. of Pins | 100Pins |
Supply Voltage Min | 1.71V |
Supply Voltage Max | 1.89V |
No. of Inputs | 2 |
No. of Outputs | 2Outputs |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 3 - 168 hours |
Serializer/Deserializer Driver, Receiver, 3 Gbps, Cml, Open Drain, Lqfp, 100 Rohs Compliant: Yes |Inova Semiconductors INAP375R | Newark Electronics |
SERDES, RCVR, 3GBPS, LQFP-100 | element14 |
Where can I find additional details, specifications and documents for a INAP375R?
Additional datasheets, footprints and schematics for INAP375R are listed on our Part Details page. You can also find images and similar parts to INAP375R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for INAP375R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view INAP375R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does INAP375R fall under?
The INAP375R is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to INAP375R when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the INAP375R you can contact the distributor directly for product support, shipping queries etc.
Is the INAP375R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for INAP375R have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for INAP375R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for INAP375R often in real-time on the comparison pages.
What if I can't find stock of INAP375R?
You can fill out our help required form which you can use to request a quote for INAP375R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.