No. of Amplifiers | 3 Amplifier, 3Amplifiers |
---|---|
Input Offset Voltage | 150µV |
Slew Rate | 1.5V/µs |
Bandwidth | 600kHz |
Supply Voltage Range | 2.7V to 36V ± 1.35V to ± 18V |
Amplifier Case Style | MSOP |
No. of Pins | 8Pins |
Amplifier Output | Rail to Rail |
CMRR | 88dB |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 2.7V to 36V ± 1.35V to ± 18V |
Operating Temperature Range | -40°C to +125°C |
Supply Current | 250µA |
Precision, G>5, 200uA, 2.7-V to 36-V Supply Instrumentation Amplifier | Texas Instruments |
Texas Instruments,INA827AIDGK,IC,Amp | RS |
Amp, Instrumentation, 36V, 600Khz, 8Msop | Newark Electronics |
Where can I find additional details, specifications and documents for a INA827AIDGK .?
Additional datasheets, footprints and schematics for INA827AIDGK . are listed on our Part Details page. You can also find images and similar parts to INA827AIDGK . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for INA827AIDGK . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view INA827AIDGK . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does INA827AIDGK . fall under?
The INA827AIDGK . is listed under Semiconductors - ICs > Amplifiers & Comparators > Instrumentation Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to INA827AIDGK . when available in the Instrumentation Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the INA827AIDGK . you can contact the distributor directly for product support, shipping queries etc.
Is the INA827AIDGK . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for INA827AIDGK . have stock available?
Authorised distributors including Texas Instruments, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for INA827AIDGK ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for INA827AIDGK . often in real-time on the comparison pages.
What if I can't find stock of INA827AIDGK .?
You can fill out our help required form which you can use to request a quote for INA827AIDGK . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.