No. of Amplifiers | 1 Amplifier |
---|---|
Input Bias Current | 75µA |
Amplifier Case Style | TSSOP |
No. of Pins | 20Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Bandwidth | 210kHz |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 5.5V |
Input Offset Voltage | 100µV |
CMRR | 100dB |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
26V, quad channel, bi-directional, 350kHz current sense amplifier | Texas Instruments |
Where can I find additional details, specifications and documents for a INA4181A2IPWR?
Additional datasheets, footprints and schematics for INA4181A2IPWR are listed on our Part Details page. You can also find images and similar parts to INA4181A2IPWR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for INA4181A2IPWR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view INA4181A2IPWR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does INA4181A2IPWR fall under?
The INA4181A2IPWR is listed under Texas Instruments Parts.
Can I view similar or alternative parts?
You can view similar parts to INA4181A2IPWR when available in the Texas Instruments Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the INA4181A2IPWR you can contact the distributor directly for product support, shipping queries etc.
Is the INA4181A2IPWR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for INA4181A2IPWR have stock available?
Authorised distributors including Texas Instruments, Farnell and element14 have stock available or on a lead time for INA4181A2IPWR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for INA4181A2IPWR often in real-time on the comparison pages.
What if I can't find stock of INA4181A2IPWR?
You can fill out our help required form which you can use to request a quote for INA4181A2IPWR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.