No. of Amplifiers | 1 Amplifier |
---|---|
Input Bias Current | 75µA |
Amplifier Case Style | TSSOP |
No. of Pins | 20Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Bandwidth | 350kHz |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 5.5V |
Input Offset Voltage | 100µV |
CMRR | 100dB |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
26V, quad channel, bi-directional, 350kHz current sense amplifier | Texas Instruments |
CURRENT SENSE AMP, 350KHZ, TSSOP-20 | element14 |
Where can I find additional details, specifications and documents for a INA4181A1IPWR?
Additional datasheets, footprints and schematics for INA4181A1IPWR are listed on our Part Details page. You can also find images and similar parts to INA4181A1IPWR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for INA4181A1IPWR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view INA4181A1IPWR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does INA4181A1IPWR fall under?
The INA4181A1IPWR is listed under Texas Instruments Parts.
Can I view similar or alternative parts?
You can view similar parts to INA4181A1IPWR when available in the Texas Instruments Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the INA4181A1IPWR you can contact the distributor directly for product support, shipping queries etc.
Is the INA4181A1IPWR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for INA4181A1IPWR have stock available?
Authorised distributors including Texas Instruments, element14 and Farnell have stock available or on a lead time for INA4181A1IPWR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for INA4181A1IPWR often in real-time on the comparison pages.
What if I can't find stock of INA4181A1IPWR?
You can fill out our help required form which you can use to request a quote for INA4181A1IPWR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.