Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 2 Amplifier |
---|---|
Input Bias Current | 80µA |
Amplifier Case Style | WSON |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Bandwidth | 105kHz |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 5.5V |
Input Offset Voltage | 100µV |
CMRR | 100dB |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
CURRENT SENSE AMP, 105KHZ, WSON-8 | element14 |
Where can I find additional details, specifications and documents for a INA381A4IDSGT?
Additional datasheets, footprints and schematics for INA381A4IDSGT are listed on our Part Details page. You can also find images and similar parts to INA381A4IDSGT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for INA381A4IDSGT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view INA381A4IDSGT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does INA381A4IDSGT fall under?
The INA381A4IDSGT is listed under Texas Instruments Parts.
Can I view similar or alternative parts?
You can view similar parts to INA381A4IDSGT when available in the Texas Instruments Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the INA381A4IDSGT you can contact the distributor directly for product support, shipping queries etc.
Is the INA381A4IDSGT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for INA381A4IDSGT have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for INA381A4IDSGT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for INA381A4IDSGT often in real-time on the comparison pages.
What if I can't find stock of INA381A4IDSGT?
You can fill out our help required form which you can use to request a quote for INA381A4IDSGT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.