Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.35
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$0.35
|
76,970
in stock
|
Buy Now |
No. of Amplifiers | 2 Amplifier |
---|---|
Input Bias Current | 80µA |
Amplifier Case Style | WSON |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Bandwidth | 150kHz |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 5.5V |
Input Offset Voltage | 100µV |
CMRR | 100dB |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
26-V, 350-kHz current sense amplifier with integrated over-current comparator | Texas Instruments |
Where can I find additional details, specifications and documents for a INA381A3IDSGT?
Additional datasheets, footprints and schematics for INA381A3IDSGT are listed on our Part Details page. You can also find images and similar parts to INA381A3IDSGT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for INA381A3IDSGT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view INA381A3IDSGT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does INA381A3IDSGT fall under?
The INA381A3IDSGT is listed under Texas Instruments Parts.
Can I view similar or alternative parts?
You can view similar parts to INA381A3IDSGT when available in the Texas Instruments Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the INA381A3IDSGT you can contact the distributor directly for product support, shipping queries etc.
Is the INA381A3IDSGT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for INA381A3IDSGT have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for INA381A3IDSGT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for INA381A3IDSGT often in real-time on the comparison pages.
What if I can't find stock of INA381A3IDSGT?
You can fill out our help required form which you can use to request a quote for INA381A3IDSGT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.