Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 1 Amplifier, 1Amplifiers |
---|---|
Input Offset Voltage | 8mV |
Slew Rate | 5V/µs |
Bandwidth | 500kHz |
Supply Voltage Range | 2.5V to 5.5V |
Amplifier Case Style | MSOP |
No. of Pins | 8Pins |
Amplifier Output | Rail to Rail |
CMRR | 73dB |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 2.5V to 5.5V |
Base Number | 332 |
Gain Bandwidth | 2MHz |
Operating Temperature Range | -55°C to +125°C |
Output Type | Single Ended |
Supply Current | 415µA |
Termination Type | Surface Mount Device |
Low-power, single-supply, CMOS, low-cost, instrumentation amplifier | Texas Instruments |
Inst Amp, Cmos, Singl, R/R, 8Msop | Newark Electronics |
Where can I find additional details, specifications and documents for a INA332AIDGKT..?
Additional datasheets, footprints and schematics for INA332AIDGKT.. are listed on our Part Details page. You can also find images and similar parts to INA332AIDGKT.. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for INA332AIDGKT.. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view INA332AIDGKT.. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does INA332AIDGKT.. fall under?
The INA332AIDGKT.. is listed under Semiconductors - ICs > Amplifiers & Comparators > Instrumentation Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to INA332AIDGKT.. when available in the Instrumentation Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the INA332AIDGKT.. you can contact the distributor directly for product support, shipping queries etc.
Is the INA332AIDGKT.. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for INA332AIDGKT.. have stock available?
Authorised distributors including Texas Instruments, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for INA332AIDGKT...
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for INA332AIDGKT.. often in real-time on the comparison pages.
What if I can't find stock of INA332AIDGKT..?
You can fill out our help required form which you can use to request a quote for INA332AIDGKT.. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.