| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
| No. of Amplifiers | 1 Amplifier, 1Amplifiers |
|---|---|
| Input Offset Voltage | 100µV |
| Slew Rate | - |
| Bandwidth | 1kHz |
| Supply Voltage Range | 2.7V to 5.5V |
| Amplifier Case Style | MSOP |
| No. of Pins | 10Pins |
| Amplifier Output | Rail to Rail |
| CMRR | 114dB |
| Operating Temperature Min | -40°C |
| Operating Temperature Max | 85°C |
| Product Range | - |
| Automotive Qualification Standard | - |
| RoHS Phthalates Compliant | Yes |
| MSL | MSL 2 - 1 year |
| SVHC | No SVHC (27-Jun-2018) |
| Amplifer Supply Voltage | 2.7V to 5.5V |
| Amplifier Type | Instrumentation |
| Base Number | 327 |
| Gain Bandwidth | 1kHz |
| Input Offset Drift Max | 0.4µV/°C |
| Operating Temperature Range | -40°C to +85°C |
| Output Type | Single Ended |
| Programmable Gain Max | 10000 |
| Supply Current | 2.4mA |
| Termination Type | Surface Mount Device |
| IC: instrumentation amplifier | TME |
Where can I find additional details, specifications and documents for a INA327EA/250?
Additional datasheets, footprints and schematics for INA327EA/250 are listed on our Part Details page. You can also find images and similar parts to INA327EA/250 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for INA327EA/250 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view INA327EA/250 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does INA327EA/250 fall under?
The INA327EA/250 is listed under Semiconductors - ICs > Amplifiers & Comparators > Instrumentation Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to INA327EA/250 when available in the Instrumentation Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the INA327EA/250 you can contact the distributor directly for product support, shipping queries etc.
Is the INA327EA/250 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for INA327EA/250 have stock available?
Authorised distributors including Rochester Electronics, Chip One Stop and TME have stock available or on a lead time for INA327EA/250.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for INA327EA/250 often in real-time on the comparison pages.
What if I can't find stock of INA327EA/250?
You can fill out our help required form which you can use to request a quote for INA327EA/250 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.