No distributors results available
View Full Pricing & Stock ComparisonNo. of Amplifiers | 1 Amplifier, 1Amplifiers |
---|---|
Input Offset Voltage | 100µV |
Slew Rate | - |
Bandwidth | 1kHz |
Supply Voltage Range | 2.7V to 5.5V |
Amplifier Case Style | VSSOP |
No. of Pins | 8Pins |
Amplifier Output | Rail to Rail |
CMRR | 114dB |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 2.7V to 5.5V |
Amplifier Type | Instrumentation |
Device Marking | INA326EA/250G4 |
Gain Bandwidth | 1kHz |
Input Offset Drift Max | 0.4µV/°C |
Operating Temperature Range | -40°C to +85°C |
Output Type | Single Ended |
Supply Current | 2.4mA |
Where can I find additional details, specifications and documents for a INA326EA/250G4?
Additional datasheets, footprints and schematics for INA326EA/250G4 are listed on our Part Details page. You can also find images and similar parts to INA326EA/250G4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for INA326EA/250G4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view INA326EA/250G4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does INA326EA/250G4 fall under?
The INA326EA/250G4 is listed under Semiconductors - ICs > Amplifiers & Comparators > Instrumentation Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to INA326EA/250G4 when available in the Instrumentation Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the INA326EA/250G4 you can contact the distributor directly for product support, shipping queries etc.
Is the INA326EA/250G4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for INA326EA/250G4 have stock available?
There is no stock from authorised distributors for INA326EA/250G4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for INA326EA/250G4 often in real-time on the comparison pages.
What if I can't find stock of INA326EA/250G4?
You can fill out our help required form which you can use to request a quote for INA326EA/250G4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.