INA302A3IPW Amplifiers & Comparators by Texas Instruments

CURRENT SENSE AMPLIFIER 400KHZ TSSOP

Status: Unknown
Series: INA30x Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.66

Distributor Stock
Logo for Farnell
Farnell
from US$1.87
923
in stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$1.66
17,080
in stock
Buy Now
Logo for element14
element14
from US$2.46
923
in stock
Buy Now

Specifications

No. of Amplifiers 2 Amplifier
Input Bias Current 115µA
Amplifier Case Style TSSOP
No. of Pins 14Pins
Operating Temperature Min -40°C
Operating Temperature Max 125°C
Bandwidth 400kHz
Supply Voltage Min 2.7V
Supply Voltage Max 5.5V
Input Offset Voltage 50µV
CMRR 120dB
Product Range INA30x Series
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 2 - 1 year
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

36V, bi-directional, 550kHz, 4V/µs, high-precision current sense amplifier w/ dual comparators | Texas Instruments
CURRENT SENSE AMPLIFIER, 400KHZ, TSSOP | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a INA302A3IPW?

Additional datasheets, footprints and schematics for INA302A3IPW are listed on our Part Details page. You can also find images and similar parts to INA302A3IPW on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for INA302A3IPW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view INA302A3IPW price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does INA302A3IPW fall under?

The INA302A3IPW is listed under Semiconductors - ICs > Amplifiers & Comparators > Current Sense Amplifiers.

Can I view similar or alternative parts?

You can view similar parts to INA302A3IPW when available in the Current Sense Amplifiers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the INA302A3IPW you can contact the distributor directly for product support, shipping queries etc.

Is the INA302A3IPW RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for INA302A3IPW have stock available?

Authorised distributors including Texas Instruments, element14 and Farnell have stock available or on a lead time for INA302A3IPW.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for INA302A3IPW often in real-time on the comparison pages.

What if I can't find stock of INA302A3IPW?

You can fill out our help required form which you can use to request a quote for INA302A3IPW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay