INA301A2IDGKT . Part Information

Details for INA301A2IDGKT . by Texas Instruments

Semiconductors - ICs > Amplifiers & Comparators > Comparators

Part Downloads

distributor space

Part Specifications

Comparator Type High Speed
No. of Comparators 1 Comparator, 1
Response Time 1µs
Supply Voltage Range 2.7V to 5.5V
Comparator Case Style VSSOP
No. of Pins 8Pins
IC Output Type Open Drain
Operating Temperature Min -40°C
Operating Temperature Max 125°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 2 - 1 year
SVHC No SVHC (27-Jun-2018)
RoHS Compliant

Alternative Part Descriptions

  • HIGH SPEED COMP, SINGLE, 1US, VSSOP-8; Comparator Type:High Speed; No. of Comparators:1 Comparator; Response Time:1µs; Supply Voltage Range:2.7V to 5.5V; Comparator Case Style:VSSOP; No. of Pins:8Pins; IC Output Type:Open Drain; RoHS Compliant: Yes | Newark Electronics
  • 36V, 550kHz, 4V/µs, high-precision current sense amplifier w/ comparator | Texas Instruments

Viewing Distributors for INA301A2IDGKT .

Loading...
Loading Results for INA301A2IDGKT .