INA301A1IDGKT . Part Information

Details for INA301A1IDGKT . by Texas Instruments

Semiconductors - ICs>Amplifiers & Comparators>Comparators

Part Downloads

Part Specifications

Comparator Type High Speed
No. of Comparators 1 Comparator, 1
Response Time 1µs
Supply Voltage Range 2.7V to 5.5V
Comparator Case Style VSSOP
No. of Pins 8Pins
IC Output Type Open Drain
Operating Temperature Min -40°C
Operating Temperature Max 125°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 2 - 1 year
SVHC No SVHC (27-Jun-2018)
RoHS Compliant

Alternative Part Descriptions

  • HIGH SPEED COMP, SINGLE, 1US, VSSOP-8; Comparator Type:High Speed; No. of Comparators:1 Comparator; Response Time:1µs; Supply Voltage Range:2.7V to 5.5V; Comparator Case Style:VSSOP; No. of Pins:8Pins; IC Output Type:Open Drain; RoHS Compliant: Yes | Newark Electronics
  • 36V, 550kHz, 4V/µs, high-precision current sense amplifier w/ comparator | Texas Instruments

Frequently Asked Questions

Where can I find additional details, specifications and documents for a INA301A1IDGKT .?

Additional datasheets, footprints and schematics for INA301A1IDGKT . are listed in our Part Details tab. You can also find the INA301A1IDGKT . image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for INA301A1IDGKT . in the Pricing & Inventory tab next to part details. You can view INA301A1IDGKT . price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does INA301A1IDGKT . fall under?

The INA301A1IDGKT . is listed under Semiconductors - ICs > Amplifiers & Comparators > Comparators.

Can I view similar or alternative parts?

You can view similar parts to INA301A1IDGKT . when available in the Comparators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the INA301A1IDGKT . you can contact the distributor directly for product support, shipping queries etc.

Is the INA301A1IDGKT . RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Farnell.

Which authorised distributors for INA301A1IDGKT . have stock available?

Authorised distributors including Newark Electronics and Texas Instruments have stock available or on a lead time for INA301A1IDGKT ..

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for INA301A1IDGKT . often in real-time on the comparison pages.

What if I can't find stock of INA301A1IDGKT .?

You can fill out our help required form which you can use to request a quote for INA301A1IDGKT . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for INA301A1IDGKT .

Loading...
Loading Results for INA301A1IDGKT .
We use cookies to improve your experience. See our privacy policy.
Okay