INA300AIDSQT . Part Information
Details for INA300AIDSQT . by Texas Instruments
Semiconductors - ICs > Amplifiers & Comparators > Comparators

Buy INA300AIDSQT Directly from Texas Instruments (4673 in stock) at $0.5750
Part Downloads

Part Specifications
Comparator Type | High Speed |
No. of Comparators | 1 Comparator, 1 |
Response Time | 100µs |
Supply Voltage Range | 2.7V to 5.5V |
Comparator Case Style | SON |
No. of Pins | 10Pins |
IC Output Type | Open Drain |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Alternative Part Descriptions
- High/Low Current-Sense Comparator WSON10 | RS Components
- CURRENT SENSE COMP, 100US, SON-10; Comparator Type:High Speed; No. of Comparators:1 Comparator; Response Time:100µs; Supply Voltage Range:2.7V to 5.5V; Comparator Case Style:SON; No. of Pins:10Pins; IC Output Type:Open Drain; RoHS Compliant: Yes | Newark Electronics
- 36V current sense comparator | Texas Instruments
- INA300AIDSQT Texas Instruments, Comparator, Open Drain O/P, 100μs 0 → 36 V 10-Pin SON | RS Components TR
- High/Low Current-Sense Comparator WSON10 | RS Components IT
Viewing Distributors for INA300AIDSQT .
Loading...
Loading Results for INA300AIDSQT .