Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 1 Amplifier, 1Amplifiers |
---|---|
Input Bias Current | 25µA |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Bandwidth | 10kHz |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 18V |
Input Offset Voltage | 20µV |
CMRR | 140dB |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
AEC-Q100, -14 to 80V, bi-directional current sense amplifier | Texas Instruments |
Current Shunt Monitor, Soic-8 | Newark Electronics |
CURRENT SHUNT MONITOR, SOIC-8 | element14 |
Where can I find additional details, specifications and documents for a INA286AQDRQ1 .?
Additional datasheets, footprints and schematics for INA286AQDRQ1 . are listed on our Part Details page. You can also find images and similar parts to INA286AQDRQ1 . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for INA286AQDRQ1 . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view INA286AQDRQ1 . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does INA286AQDRQ1 . fall under?
The INA286AQDRQ1 . is listed under Semiconductors - ICs > Amplifiers & Comparators > Current Sense Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to INA286AQDRQ1 . when available in the Current Sense Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the INA286AQDRQ1 . you can contact the distributor directly for product support, shipping queries etc.
Is the INA286AQDRQ1 . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for INA286AQDRQ1 . have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for INA286AQDRQ1 ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for INA286AQDRQ1 . often in real-time on the comparison pages.
What if I can't find stock of INA286AQDRQ1 .?
You can fill out our help required form which you can use to request a quote for INA286AQDRQ1 . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.