INA286AID . Part Information
Details for INA286AID . by Texas Instruments
Semiconductors - ICs > Amplifiers & Comparators > Current Sense Amplifiers

Buy INA286AID Directly from Texas Instruments (300 in stock) at $1.5000
Part Downloads

Part Specifications
No. of Amplifiers | 1 Amplifier, 1Amplifiers |
Input Bias Current | 25µA |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Bandwidth | 10kHz |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 18V |
Input Offset Voltage | 20µV |
CMRR | 140dB |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Alternative Part Descriptions
- Current Shunt Monitor Zero-Drift SOIC8 | RS Components
- CURRENT SHUNT MONITOR, 10KHZ, SOIC-8; No. of Amplifiers:1 Amplifier; Input Bias Current:25µA; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Bandwidth:10kHz; Supply RoHS Compliant: Yes | Newark Electronics
- Current Sense Amp Single 0.01MHz 2.7V to 18V 8-Pin SOIC Tube | Avnet America
- -14 to 80V, bi-directional current sense amplifier | Texas Instruments
- Texas Instruments INA286AID Akım Algılama Entegreleri (Şönt Akım Ölçümü), İki Yönlü, SOIC, 8-Pimli | RS Components TR
- Current Shunt Monitor Zero-Drift SOIC8 | RS Components IT
Viewing Distributors for INA286AID .
Loading...
Loading Results for INA286AID .