Status: | Unknown |
---|---|
Series: | INA28x Family |
RoHS: | Unknown |
Prices starting from US$1.44
No. of Amplifiers | 1 Amplifier, 1Amplifiers |
---|---|
Input Bias Current | 25µA |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Bandwidth | 10kHz |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 18V |
Input Offset Voltage | 20µV |
CMRR | 120dB |
Product Range | INA28x Family |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 282 |
Operating Temperature Range | -40°C to +125°C |
Supply Current | 600µA |
Supply Voltage Range | 2.7V to 18V |
-14 to 80V, bi-directional current sense amplifier | Texas Instruments |
Ic, Current Shunt Monitor, 8Soic | Newark Electronics |
IC, CURRENT SHUNT MONITOR, 8SOIC | element14 |
Where can I find additional details, specifications and documents for a INA282AIDR?
Additional datasheets, footprints and schematics for INA282AIDR are listed on our Part Details page. You can also find images and similar parts to INA282AIDR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for INA282AIDR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view INA282AIDR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does INA282AIDR fall under?
The INA282AIDR is listed under Semiconductors - ICs > Amplifiers & Comparators > Current Sense Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to INA282AIDR when available in the Current Sense Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the INA282AIDR you can contact the distributor directly for product support, shipping queries etc.
Is the INA282AIDR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for INA282AIDR have stock available?
Authorised distributors including Texas Instruments, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for INA282AIDR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for INA282AIDR often in real-time on the comparison pages.
What if I can't find stock of INA282AIDR?
You can fill out our help required form which you can use to request a quote for INA282AIDR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.