Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.73
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.52
|
1,740
in stock
|
Buy Now | |
Texas Instruments
from US$1.73
|
104,073
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.08
|
534
in stock
|
Buy Now | |
Newark Electronics
from US$4.45
|
63
in stock
|
Buy Now | |
element14
from US$4.51
|
63
in stock
|
Buy Now | |
Farnell
from US$4.46
|
63
in stock
|
Buy Now |
No. of Amplifiers | 1 Amplifier |
---|---|
Input Bias Current | 25µA |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Bandwidth | 10kHz |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 18V |
Input Offset Voltage | 20µV |
CMRR | 140dB |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
-14 to 80V, bi-directional current sense amplifier | Texas Instruments |
Current-Shunt Monitor Zero-Drift SOIC8 | RS |
IC: instrumentation amplifier | Transfer Multisort Elektronik |
Current Sense Amplifier, 10Khz, Soic-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a INA282AID .?
Additional datasheets, footprints and schematics for INA282AID . are listed on our Part Details page. You can also find images and similar parts to INA282AID . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for INA282AID . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view INA282AID . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does INA282AID . fall under?
The INA282AID . is listed under Semiconductors - ICs > Amplifiers & Comparators > Current Sense Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to INA282AID . when available in the Current Sense Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the INA282AID . you can contact the distributor directly for product support, shipping queries etc.
Is the INA282AID . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for INA282AID . have stock available?
Authorised distributors including Texas Instruments, RS, Transfer Multisort Elektronik, Newark Electronics and element14 have stock available or on a lead time for INA282AID ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for INA282AID . often in real-time on the comparison pages.
What if I can't find stock of INA282AID .?
You can fill out our help required form which you can use to request a quote for INA282AID . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.