Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 1 Amplifier, 1Amplifiers |
---|---|
Input Bias Current | 16µA |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Bandwidth | 130kHz |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 18V |
Input Offset Voltage | 2.5mV |
CMRR | 120dB |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 271 |
Common Mode Voltage VCM | 80V |
Gain Bandwidth | 130kHz |
Gain dB Max | 20dB |
Operating Temperature Range | -40°C to +125°C |
Slew Rate | 1V/µs |
Supply Current | 700µA |
Supply Voltage Range | 2.7V to 18V |
Termination Type | Surface Mount Device |
-16 to 80V, split-stage current sense amplifier w/ in-line filter capability | Texas Instruments |
Ic, Curr-Shunt Monitor 20V 8-Soic | Newark Electronics |
Where can I find additional details, specifications and documents for a INA271AIDR?
Additional datasheets, footprints and schematics for INA271AIDR are listed on our Part Details page. You can also find images and similar parts to INA271AIDR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for INA271AIDR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view INA271AIDR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does INA271AIDR fall under?
The INA271AIDR is listed under Semiconductors - ICs > Amplifiers & Comparators > Current Sense Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to INA271AIDR when available in the Current Sense Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the INA271AIDR you can contact the distributor directly for product support, shipping queries etc.
Is the INA271AIDR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for INA271AIDR have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for INA271AIDR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for INA271AIDR often in real-time on the comparison pages.
What if I can't find stock of INA271AIDR?
You can fill out our help required form which you can use to request a quote for INA271AIDR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.