Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 1 Amplifier |
---|---|
Input Bias Current | 17µA |
Amplifier Case Style | TSSOP |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Bandwidth | 3.5kHz |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 5.5V |
Input Offset Voltage | 7.5V |
CMRR | 130dB |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
IC Function | Current Power & Voltage Monitor |
IC Package Type | TSSOP |
36V, 16-bit, precision i2c output current/voltage/power monitor w/ int. shunt resistor | Texas Instruments |
Current/Power/Voltage Monitor, Tssop-16 | Newark Electronics |
Where can I find additional details, specifications and documents for a INA260AIPWR .?
Additional datasheets, footprints and schematics for INA260AIPWR . are listed on our Part Details page. You can also find images and similar parts to INA260AIPWR . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for INA260AIPWR . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view INA260AIPWR . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does INA260AIPWR . fall under?
The INA260AIPWR . is listed under Semiconductors - ICs > Amplifiers & Comparators > Current Sense Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to INA260AIPWR . when available in the Current Sense Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the INA260AIPWR . you can contact the distributor directly for product support, shipping queries etc.
Is the INA260AIPWR . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for INA260AIPWR . have stock available?
Authorised distributors including Texas Instruments, element14, Farnell and Newark Electronics have stock available or on a lead time for INA260AIPWR ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for INA260AIPWR . often in real-time on the comparison pages.
What if I can't find stock of INA260AIPWR .?
You can fill out our help required form which you can use to request a quote for INA260AIPWR . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.