Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | INA250 |
Kit Application Type | Amplifier |
Application Sub Type | Current Shunt Monitor |
Kit Contents | Eval Board INA250 |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | Current Shunt Monitor Cut Out 4 Individual PCBs Banana Jack Terminal I/P Filter 2.7-36V Supply |
INA250 Current Shunt Monitor Evaluation Module | Texas Instruments |
Evaluation Board, Current Shunt Monitor | Newark Electronics |
Where can I find additional details, specifications and documents for a INA250EVM?
Additional datasheets, footprints and schematics for INA250EVM are listed on our Part Details page. You can also find images and similar parts to INA250EVM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for INA250EVM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view INA250EVM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does INA250EVM fall under?
The INA250EVM is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Special Application Development Kits.
Can I view similar or alternative parts?
You can view similar parts to INA250EVM when available in the Special Application Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the INA250EVM you can contact the distributor directly for product support, shipping queries etc.
Is the INA250EVM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for INA250EVM have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for INA250EVM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for INA250EVM often in real-time on the comparison pages.
What if I can't find stock of INA250EVM?
You can fill out our help required form which you can use to request a quote for INA250EVM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.