Quiescent Current | 200µA |
---|---|
Bandwidth | 50kHz |
Sensor Case Style | TSSOP |
No. of Pins | 16Pins |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 36V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Instr-Amp G:10-10000 >100dB TSSOP16 | Schukat Electronic |
Current Sensor, 200Ua, Tssop-16 | Newark Electronics |
36V, bi-directional, precision current sense amplifier w/int. shunt resistor | Texas Instruments |
Where can I find additional details, specifications and documents for a INA250A2PW .?
Additional datasheets, footprints and schematics for INA250A2PW . are listed on our Part Details page. You can also find images and similar parts to INA250A2PW . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for INA250A2PW . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view INA250A2PW . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does INA250A2PW . fall under?
The INA250A2PW . is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to INA250A2PW . when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the INA250A2PW . you can contact the distributor directly for product support, shipping queries etc.
Is the INA250A2PW . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for INA250A2PW . have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for INA250A2PW ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for INA250A2PW . often in real-time on the comparison pages.
What if I can't find stock of INA250A2PW .?
You can fill out our help required form which you can use to request a quote for INA250A2PW . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.