Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | NA240 |
Kit Application Type | Signal Conditioning |
Application Sub Type | Current Sense Amplifier |
Kit Contents | Eval Boards INA240A1 INA240A2 INA240A3 INA240A4 |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
High or Low Side Current Sensing Amplifier for PWM Applications Evaluation Module | Texas Instruments |
Current Sensing Op Amp DevKit, INA240EVM | RS |
Eval Board, Current Sense Amplifier | Newark Electronics |
Where can I find additional details, specifications and documents for a INA240EVM?
Additional datasheets, footprints and schematics for INA240EVM are listed on our Part Details page. You can also find images and similar parts to INA240EVM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for INA240EVM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view INA240EVM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does INA240EVM fall under?
The INA240EVM is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Signal Conditioning Development Kits.
Can I view similar or alternative parts?
You can view similar parts to INA240EVM when available in the Signal Conditioning Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the INA240EVM you can contact the distributor directly for product support, shipping queries etc.
Is the INA240EVM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for INA240EVM have stock available?
Authorised distributors including Texas Instruments, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for INA240EVM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for INA240EVM often in real-time on the comparison pages.
What if I can't find stock of INA240EVM?
You can fill out our help required form which you can use to request a quote for INA240EVM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.