INA240A3PWR . Part Information
Details for INA240A3PWR . by Texas Instruments
Semiconductors - ICs > Amplifiers & Comparators > Current Sense Amplifiers

Buy INA240A3PWR Directly from Texas Instruments (24536 in stock) at $1.0500
Part Downloads

Part Specifications
No. of Amplifiers | 1 Amplifier |
Input Bias Current | 90µA |
Amplifier Case Style | TSSOP |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Bandwidth | 400kHz |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 5.5V |
Input Offset Voltage | 5µV |
CMRR | 132dB |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Alternative Part Descriptions
- CURRENT SENSE AMPLIFIER, 400KHZ, TSSOP-8; No. of Amplifiers:1 Amplifier; Input Bias Current:90µA; Amplifier Case Style:TSSOP; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Bandwidth:400kHz; RoHS Compliant: Yes | Newark Electronics
- -4 to 80V, bidirectional, ultra-precise current sense amplifier with enhanced PWM rejection | Texas Instruments
Viewing Distributors for INA240A3PWR .
Loading...
Loading Results for INA240A3PWR .