INA240A1PWR . Amplifiers & Comparators by Texas Instruments

CURRENT SENSE AMPLIFIER 400KHZ TSSOP-8

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Exclusive Discount Available | Get off orders of when using code at the Farnell checkout.
Distributor Stock
Logo for Texas Instruments Texas Instruments
No stock
Buy Now
Logo for Arrow Electronics Arrow Electronics
No stock
Buy Now
View Full Pricing & Stock Comparison

Specifications

No. of Amplifiers 1 Amplifier
Input Bias Current 90µA
Amplifier Case Style TSSOP
No. of Pins 8Pins
Operating Temperature Min -40°C
Operating Temperature Max 125°C
Bandwidth 400kHz
Supply Voltage Min 2.7V
Supply Voltage Max 5.5V
Input Offset Voltage 5µV
CMRR 132dB
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 2 - 1 year
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

Stock Europe - ROHS:YES | ComS.I.T.
Current Sense Amplifiers | Unibetter
CURRENT SENSE AMPLIFIER, 400KHZ, TSSOP-8 | element14
-4 to 80V, bidirectional, ultra-precise current sense amplifier with enhanced PWM rejection | Texas Instruments

More Parts in Current Sense Amplifiers


Featured content from Farnell

Frequently Asked Questions

Where can I find additional details, specifications and documents for a INA240A1PWR .?

Additional datasheets, footprints and schematics for INA240A1PWR . are listed on our Part Details page. You can also find images and similar parts to INA240A1PWR . on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for INA240A1PWR . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view INA240A1PWR . price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does INA240A1PWR . fall under?

The INA240A1PWR . is listed under Semiconductors - ICs > Amplifiers & Comparators > Current Sense Amplifiers.

Can I view similar or alternative parts?

You can view similar parts to INA240A1PWR . when available in the Current Sense Amplifiers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the INA240A1PWR . you can contact the distributor directly for product support, shipping queries etc.

Is the INA240A1PWR . RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for INA240A1PWR . have stock available?

Authorised distributors including Texas Instruments and Arrow Electronics have stock available or on a lead time for INA240A1PWR ..

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for INA240A1PWR . often in real-time on the comparison pages.

What if I can't find stock of INA240A1PWR .?

You can fill out our help required form which you can use to request a quote for INA240A1PWR . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay