Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Function | Power and Current Monitor |
---|---|
Supply Voltage Min | 2.7V |
Supply Voltage Max | 5.5V |
IC Package Type | VSSOP |
No. of Pins | 10Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
36V, 16-bit, ultra-precise i2c & pmbus output current/voltage/power/energy monitor w/alert | Texas Instruments |
Current And Power Monitor, Vssop-10 | Newark Electronics |
CURRENT AND POWER MONITOR, VSSOP-10 | element14 |
Where can I find additional details, specifications and documents for a INA233AIDGST .?
Additional datasheets, footprints and schematics for INA233AIDGST . are listed on our Part Details page. You can also find images and similar parts to INA233AIDGST . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for INA233AIDGST . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view INA233AIDGST . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does INA233AIDGST . fall under?
The INA233AIDGST . is listed under Semiconductors - ICs > Special Function.
Can I view similar or alternative parts?
You can view similar parts to INA233AIDGST . when available in the Special Function range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the INA233AIDGST . you can contact the distributor directly for product support, shipping queries etc.
Is the INA233AIDGST . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for INA233AIDGST . have stock available?
Authorised distributors including Texas Instruments, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for INA233AIDGST ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for INA233AIDGST . often in real-time on the comparison pages.
What if I can't find stock of INA233AIDGST .?
You can fill out our help required form which you can use to request a quote for INA233AIDGST . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.