Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 2 Amplifier |
---|---|
Input Offset Voltage | 2mV |
Slew Rate | 5V/µs |
Bandwidth | 2MHz |
Supply Voltage Range | 2.5V to 5.5V |
Amplifier Case Style | TSSOP |
No. of Pins | 14Pins |
Amplifier Output | Rail to Rail |
CMRR | 60dB |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Low-Power, Single-Supply, CMOS Instrumentation Amplifiers | Texas Instruments |
Instr Amplifier, 2Mhz, 73Db, Tssop-14 | Newark Electronics |
Where can I find additional details, specifications and documents for a INA2332AIPWT .?
Additional datasheets, footprints and schematics for INA2332AIPWT . are listed on our Part Details page. You can also find images and similar parts to INA2332AIPWT . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for INA2332AIPWT . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view INA2332AIPWT . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does INA2332AIPWT . fall under?
The INA2332AIPWT . is listed under Semiconductors - ICs > Amplifiers & Comparators > Instrumentation Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to INA2332AIPWT . when available in the Instrumentation Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the INA2332AIPWT . you can contact the distributor directly for product support, shipping queries etc.
Is the INA2332AIPWT . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for INA2332AIPWT . have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for INA2332AIPWT ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for INA2332AIPWT . often in real-time on the comparison pages.
What if I can't find stock of INA2332AIPWT .?
You can fill out our help required form which you can use to request a quote for INA2332AIPWT . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.